EN
  • EN
  • DE

BSH121,135

Part No BSH121,135
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 300MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.3V @ 1mA
Max Gate Charge 1nC @ 8V
Max Input Capacitance 40pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Tc)
Maximum Rds On at Id,Vgs 4 Ohm @ 500mA, 4.5V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 1024375-BSH121,135
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BSH121,135 CAD Model

Description

The Nexperia USA Inc. BSH121,135 is an N-channel MOSFET electronic component that is designed for discrete semiconductor products.

  • Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
  • Temperature Range: -65°C to 150°C (TJ)
  • Case/Package: SOT-323-3
  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current @ 25°C: 300mA (Ta)
  • Gate-Source Threshold Voltage: 1.3V @ 1mA
  • Maximum Gate-Source Voltage: ±8V
  • Quantity per Package: 10k pcs

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5119 $60.4760
95+ $1.2405 $117.8475
145+ $1.2024 $174.3480
200+ $1.1631 $232.6200
260+ $1.1250 $292.5000
345+ $1.0083 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess