EN
  • EN
  • DE

BSH205G2AR

Part No BSH205G2AR
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET P-CH 20V 2.6A TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 2.6A (Ta)
Rds On (Max) @ Id, Vgs 118mOhm @ 2.6A, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 421 pF @ 10 V
Power Dissipation (Max) 610mW (Ta), 10W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian BSH205G2AR CAD Model

You May Also Be Interested in

Diodes Incorporated
BSS FAMILY SOT323 T&R 3K
Lowest to $0.3493
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Infineon Technologies
OPTIMOS 6 POWER-TRANSISTOR,120V
Lowest to $16.1181
Infineon Technologies
MOSFET N-CH 40V 70A 8TDSON-34
Lowest to $1.0187
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Diodes Incorporated
MOSFET P-CH 40V 50A PWRDI5060-8
Lowest to $0.8732
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Diodes Incorporated
MOSFET N-CH 50V 300MA SOT23
Lowest to $11.7294
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess