EN
  • EN
  • DE

BSS84AKM,315

Part No BSS84AKM,315
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description Trans MOSFET P-CH 50V 0.23A Automotive 3-Pin DFN T/R | MOSFET P-CH 50V SOT883
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 230mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.35nC at 5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 36pF at 25V
Power Dissipation (Maximum) 340mW, 2.7W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DFN1006-3
Manufacturer Package SC-101, SOT-883
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737461-BSS84AKM,315
Family Name BSS84AKM
Introduction Date May 23, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS84AKM,315 CAD Model

Description

BSS84AKM,315 from Nexperia USA Inc. is a single FET intended for engineers who need a compact discrete transistor solution in switching and signal-control designs. Devices in this category are commonly evaluated for load switching, level shifting, power-path control, interface protection, and general-purpose analog or low-power control stages, depending on the exact circuit requirements and verified datasheet limits. For design teams, the value of this part is its fit within a widely used FETs - Single category, making it relevant for consumer, industrial, communications, and embedded electronics projects where board space, sourcing continuity, and compliance documentation matter. The current lifecycle status for BSS84AKM,315 is information not available in the provided input, so engineers should confirm whether it is active or approaching obsolescence before locking it into new designs. RoHS compliance information is also not available here; procurement and compliance teams should verify the latest manufacturer datasheet, declaration, or distributor compliance records before release to production.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $1.4967
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0832 $50.3360
1,285+ $0.0779 $100.1015
1,995+ $0.0753 $150.2235
2,860+ $0.0700 $200.2000
3,710+ $0.0674 $250.0540
4,630+ $0.0648 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,570 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess