EN
  • EN
  • DE

BUK6Y24-40PX

Part No BUK6Y24-40PX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 39A LFPAK56 / P-Channel 40 V 39A (Ta) 66W (Ta) Surface Mount LFPAK56, Power-SO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 39A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 24mOhm @ 8.2A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 35 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1250 pF @ 20 V
Power Dissipation (Max) 66W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK6Y24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-BUK6Y24-40PXCT,1727-BUK6Y24-40PXTR,934661894115,1727-BUK6Y24-40PXDKR
Standard Package 1,500
Win Source Part Number 1161149-BUK6Y24-40PX
Ultra Librarian 3D Model Ultra Librarian BUK6Y24-40PX CAD Model

Description

The Nexperia USA Inc. 1161149-BUK6Y24-40PX is a P-channel MOSFET transistor with a maximum drain to source voltage of 40V and a continuous drain current of 39A @ 25°C.

  • Maximum Drain to Source Voltage: 40V
  • Continuous Drain Current: 39A @ 25°C
  • Maximum On-Resistance: 24mOhm @ 8.2A and 10V gate-source voltage
  • Gate Charge: 35 nC @ 10V gate-source voltage
  • Input Capacitance: 1250 pF @ 20V drain-source voltage
  • Temperature Range: -55°C to 175°C
  • Series: Automotive, AEC-Q101, TrenchMOS™

You May Also Be Interested in

Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5814 $52.3260
185+ $0.5439 $100.6215
290+ $0.5252 $152.3080
415+ $0.4877 $202.3955
535+ $0.4689 $250.8615
670+ $0.4502 $301.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess