EN
  • EN
  • DE

BUK7575-100A,127

Part No BUK7575-100A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 23A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 99W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025246-BUK7575-100A,127
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BUK7575-100A,127 CAD Model

Description

BUK7575-100A,127 from Nexperia USA Inc. is listed in the Transistors - FETs, MOSFETs - RF category and is typically relevant for engineers evaluating switching or RF-oriented transistor options for power, signal conditioning, or specialized circuit designs. This part may be considered in applications where dependable semiconductor sourcing, compliance visibility, and manufacturer-backed documentation matter as much as electrical fit. For design teams working on maintenance builds, replacement searches, or approved-vendor procurement, the main value of this device lies in its established manufacturer association and its potential suitability for industrial or communications-related designs, subject to datasheet confirmation. Lifecycle status for BUK7575-100A,127 is currently information not available, so buyers should verify current production status directly with Nexperia or authorized distributors before committing to new designs. RoHS compliance information is also not available in the provided data; engineers should confirm the latest environmental compliance status, declaration documents, and any material restrictions through official manufacturer resources.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess