EN
  • EN
  • DE

BUK98150-55/CUF

Part No BUK98150-55/CUF
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 55V 5.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 150mOhm @ 5A, 5V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 330 pF @ 25 V
Power Dissipation (Max) 8.3W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA;5;9;7;10;8;3;4;2;1;785;5318;4530;5875;4727;4768;1514;5634;641;602089;31;4878;917;4107;5272;600039;261;5700;2832;4025;1242;3141;4786;600026;342;4024;5133;448;5650;600047;600010;4084;238;212;4004;18;1016;600425;2997;353;150;278;600066;14;600049;1727;3372;5140;602373;816;954;568;488;10;3757;4237;2312;5403;2516;1833;20;846;1261;600057;1560;5399;3473;600092;863;1655;1568;497;1801;296;893;264;1707;365;4518;2679;1102;600277;112;742;1740;4296;1697;5048;818;0;4650;105854;40882;108633;56289;73192;28307;126984;131608;56777;49909;48726;4701;117278;68184;106009;19196;119594;49744;49217;41848;40383;73935;60160;120155;99979;49743;49216;57382;40382;57383;86217;105371;43838;79205;79204;75214;124685;108842;2021;24903;48390;30386;35031;95723;87569;81119;56589;56566;56567;56568;77576;97528;82318;26452;26453;58;99968;108837;120156;60224;49746;49;25694;123882;123883;11291;2064;43839;47204;19205;31484;43600;43942;19198;107128;19191;45129;108997;27950;70046;25037;43814;102387;2204;88598;119018;88597;119016;21914;25038;25040;8995;19197;36669;19577;95731;95732;28660;30668;24851;25042;39693;95735;95737;95739;95740;25041;55003;95724;95726;95728;19578;20271;109203;126288;127326;13131;21596;95477;26412;119017;128711;125015;89018;19202;57641;51885;68220;30384;37198;47284;93506;47282;58134;53716;58135;82776;30385;19579;19203;43477;43478;120160;125894;92598;120266;128218;21915;19192;84629;61945;132870;65760;80236;119595;132865;87958;132866;132867;132864;14075;100010;101397;30909;28023;95733;95734;19580;30667;19581;24511;19603;19065;13986;19618;57384;19620;13974;43479;17250;26451;95523;95736;19190;95524;1289;19204;89274;89275;89276;89277;89278;25030;31960;119666;95932;19193;53352;26411;63937;19789;91097;18970;89279;89280;89281;89282;89283;110892;19200;47285;48387;47283;122125;120158;47286;48391;31498;30382;30383;125280;33833;90542;127321;106065;126197;45131;51907;90766;94530;101713;19185;25428;43480;101959;95123;128193;23429;32035;19201;22345;107126;21597;19621;19195;41204;19622;117081;117082;74459;95741;19681;67558;57193;57192;86011;120154;44046;19583;16328;19584;40424;19585;19586;56563;56561;56590;56556;56591;63570;56555;56560;56592;56559;56552;56557;56553;56558;56554;80923;95725;95727;95729;95730;21870;106600;95522;19189;42917;92204;51602;23977;19187;119890;19206;126956;126992;126964;117784;117755;126961;113757;126965;117797;126983;126957;117803;126959;117757;117747;117741;126987;126990;126982;117748;117754;117794;117791;117779;117773;113755;117751;117786;113761;117753;117752;117933;113758;117756;117799;117759;113763;126950;117796;117776;117772;117763;126952;117775;117777;117789;126962;117793;126953;117770;126955;117739;117736;117738;117804;117737;117801;117761;117766;113754;117798;117760;117782;117806;126963;117746;117780;117783;117768;117788;126989;126958;117762;117795;117787;126967;113756;126977;117745;117800;126991;126960;117785;117778;117771;126980;117792;117743;117781;117769;117767;117758;117750;117765;117744;126988;126954;117764;126981;126966;117774;117742;113762;126951;117749;117802;113760;113759;117805;117740;117790;28666;34347;56571;56562;56564;56569;56570;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;378999;841148;385103;1;446296;350238;377049;402593;445446;402603;-150 V;-100 V;-60 V;-40 V;-30 V;5 V;5.5 V;6 V;8 V;9 V;10 V;12 V;14 V;15 V;16 V;16.5 V;18 V;20 V;22 V;24 V;25 V;28 V;30 V;32 V;33 V;34 V;35 V;36 V;38 V;40 V;43 V;45 V;48 V;49 V;
Ultra Librarian 3D Model Ultra Librarian BUK98150-55/CUF CAD Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Infineon Technologies
MOSFET N-CH 150V 9A/30A 2WDSON
Lowest to $2.9105
Siliconix
MOSFET N-CH 100V 23.3A/104A PPAK
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 61V~100V POWERDI50
Lowest to $7.1015
ON Semiconductor
MOSFET N-CH 80V 13A/59A 5DFN
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1000V 6A TO263
Lowest to $11.9994
Diodes Incorporated
MOSFET N-CH 80V 53.7A PWRDI5060
Lowest to $0.8732
Infineon Technologies
MOSFET N-CH 950V 13.3A TO263-3
Lowest to $11.6418
Nexperia USA Inc.
MOSFET N-CH 60V 2.2A TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess