EN
  • EN
  • DE

BZT52-C9V1J

Part No BZT52-C9V1J
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.05V 350MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.05V
Tolerance ±6.1%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1026024-BZT52-C9V1J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52-C9V1J CAD Model

Description

The BZT52-C9V1J is a Zener diode manufactured by Nexperia. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are commonly used to maintain a stable voltage level and protect sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and voltage references.
  • Overvoltage Protection: Protecting sensitive components from voltage surges and spikes.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Clamping: Ensuring voltage does not exceed a certain level.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by ESD or inductive loads.

Features

  • Zener Voltage of 9.1V: Provides a stable voltage reference at 9.1 volts.
  • Surface Mount Package (SOD-323): Compact size for space-saving applications.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage.
  • Compact Design: Small package size allows for integration into dense electronic assemblies.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Automotive Grade: Meets the stringent requirements of automotive applications.

The BZT52-C9V1J Zener diode is typically used in portable devices, automotive systems, and industrial control equipment. Its power dissipation rating depends on the package and thermal environment. The reverse leakage current (Ir) at a specified reverse voltage is minimal, contributing to efficient operation. The Zener impedance (Zz) indicates the stability of the Zener voltage with changing current. It is compliant with RoHS standards. The 'J' suffix likely indicates a tighter tolerance on the Zener voltage or a specific production characteristic. Its small size and high reliability make it a suitable choice for modern electronic applications where voltage regulation and protection are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess