EN
  • EN
  • DE

BZV55-B3V0,115

Part No BZV55-B3V0,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW SOD80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 95 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 1026160-BZV55-B3V0,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV55-B3V0,115 CAD Model

Description

The BZV55-B3V0,115 is a small signal Zener diode from Nexperia. It's designed for voltage stabilization and clipping purposes. Its compact size and reliable performance make it suitable for a variety of electronic applications, especially where space is a constraint.

Applications

  • Voltage stabilization
  • Clipping circuits
  • Overvoltage protection
  • Voltage referencing
  • Automotive electronics

Features

  • Small plastic SMD package (SOD80C)
  • Zener voltage of 3.0V
  • High surge capability
  • Tight tolerance on Zener voltage
  • Lead-free and RoHS compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from voltage spikes
  • Easy to integrate into compact designs
  • Ensures reliable performance in harsh environments
  • Environmentally friendly due to lead-free construction

Specifications

The BZV55-B3V0,115 has a Zener voltage (Vz) of 3.0V with a tolerance that is precisely controlled. The power dissipation is rated at a maximum of 500mW. The diode is designed to operate over a wide temperature range, typically from -65°C to +150°C. The dynamic resistance is relatively low, ensuring good voltage regulation characteristics. The device is packaged in a SOD80C surface-mount package, facilitating automated assembly processes. It's designed to meet stringent automotive industry requirements and is suitable for various industrial and consumer applications requiring precise voltage regulation.

The BZV55 series from Nexperia are known for their robust construction and reliability. The BZV55-B3V0,115 is a preferred choice for designers needing a compact, efficient, and dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess