EN
  • EN
  • DE

BZX84-A3V6

Part No BZX84-A3V6
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description BZX84 SERIES - VOLTAGE REGULATOR / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 575243-BZX84-A3V6
Ultra Librarian 3D Model Ultra Librarian BZX84-A3V6 CAD Model

Description

The BZX84-A3V6 is a small-signal Zener diode manufactured by Nexperia. It's designed for general-purpose voltage regulation and protection applications. The 'A3V6' designation indicates a Zener voltage of approximately 3.6V. This diode is commonly used for stabilizing voltage levels and protecting sensitive circuits from overvoltage conditions.

Applications:

  • Voltage Stabilization: Provides a stable voltage reference in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and transients.
  • Clipping Circuits: Limits the amplitude of signals to prevent damage or distortion.
  • ESD Protection: Protects integrated circuits from electrostatic discharge.
  • Voltage Shifting: Shifts a voltage level to a different range.

Features:

  • Zener Voltage of 3.6V: Regulates voltage at approximately 3.6 volts.
  • Small Surface Mount Package: Suitable for high-density circuit board layouts.
  • High Surge Current Capability: Can withstand transient voltage surges.
  • Low Reverse Leakage Current: Minimizes power consumption and improves efficiency.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits:

  • Precise Voltage Regulation: Provides a stable and reliable voltage reference.
  • Effective Overvoltage Protection: Protects sensitive components from damage.
  • Compact Design: Small package size saves board space.
  • High Reliability: AEC-Q101 qualification ensures robust performance in demanding environments.
  • Energy Efficient: Low leakage current reduces power consumption.

Additional Details:

The BZX84-A3V6 is typically packaged in a SOT-23 or similar small outline transistor (SOT) package. The exact package dimensions and pinout should be confirmed from the datasheet. The power dissipation rating is dependent on the ambient temperature and the mounting technique. It's important to consider thermal management when using this diode at higher power levels. The datasheet provides detailed information on the electrical characteristics, thermal performance, and package dimensions. When selecting a Zener diode, it's essential to consider the Zener voltage, power dissipation, surge current capability, and operating temperature range. The diode should be placed as close as possible to the protected component to minimize the effects of parasitic inductance. This diode offers a good balance of performance, size, and cost, making it a popular choice for a wide range of applications. The AEC-Q101 qualification makes it suitable for automotive applications where high reliability is essential.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess