EN
  • EN
  • DE

BZX84J-B9V1

Part No BZX84J-B9V1
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description Zener diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467031-BZX84J-B9V1
Manufacturer Nexperia USA Inc.
Ultra Librarian 3D Model Ultra Librarian BZX84J-B9V1 CAD Model

Description

The BZX84J-B9V1 by Nexperia is a precision, low-power Zener diode designed for voltage stabilization and regulation applications. With its nominal Zener voltage of 9.1V, it is suitable for providing a stable reference voltage in a variety of circuits. Its small package allows for high-density mounting, making it an ideal choice for space-constrained applications such as mobile devices, and embedded systems. The BZX84J-B9V1 features a very sharp reverse breakdown characteristic, making it highly effective in providing voltage regulation, even under dynamic load conditions. Nexperia's reputation for quality and reliability ensures that this Zener diode meets the stringent requirements of modern electronic devices, delivering precise voltage control in a compact package.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess