EN
  • EN
  • DE

HEF4027BT,652

Part No HEF4027BT,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 4000B
Package Tube
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 30 MHz
Max Propagation Delay @ V, Max CL 60ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 3mA, 3mA
Voltage - Supply 3V ~ 15V
Current - Quiescent (Iq) 16 µA
Input Capacitance 7.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number HEF4027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370963-HEF4027BT,652
Ultra Librarian 3D Model Ultra Librarian HEF4027BT,652 CAD Model

Description

The 1370963-HEF4027BT,652 is an integrated circuit (IC) belonging to the logic flip flops category.

  • Manufacturer: Nexperia USA Inc.
  • Series: 4000B
  • Package: 16-SOIC
  • Mounting: Surface Mount
  • Type: JK type flip flop with set (preset) and reset functions
  • Voltage Range: 3V to 15V
  • Output Type: Complementary
  • Clock Frequency: 30MHz
  • Quiescent Current: 16μA
  • Output Current: 3mA for both high and low outputs
  • Propagation Delay: 60ns @ 15V and 50pF
  • Elements: Dual-element IC
  • Product Status: Obsolete

You May Also Be Interested in

ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8345 $50.0700
150+ $0.6848 $102.7200
230+ $0.6634 $152.5820
315+ $0.6420 $202.2300
405+ $0.6206 $251.3430
540+ $0.5564 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess