EN
  • EN
  • DE

IP4254CZ8-4-TTL,13

Part No IP4254CZ8-4-TTL,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 28dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045666-IP4254CZ8-4-TTL,13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4254CZ8-4-TTL,13 CAD Model

Description

The IP4254CZ8-4-TTL,13 is an integrated EMI filter designed to suppress unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) in various electronic applications. This device from Nexperia offers a compact and efficient solution for signal conditioning, protecting sensitive circuits from noise and ensuring compliance with electromagnetic compatibility (EMC) standards.

Applications:

  • Mobile Phones: Filtering noise on data and audio lines.
  • Tablets: Protecting sensitive circuitry from EMI.
  • Portable Devices: Ensuring EMC compliance in battery-powered devices.
  • Audio Equipment: Reducing noise in audio signals.
  • Consumer Electronics: General EMI/RFI filtering for various applications.

Features:

  • Integrated EMI Filter: Combines multiple filter components into a single IC.
  • Low Clamping Voltage: Provides protection against ESD events.
  • Flow-Through Design: Minimizes signal distortion.
  • Small Package: Suitable for space-constrained applications.
  • TTL Compatible: Interfaces easily with TTL logic circuits.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner signals.
  • Enhanced System Reliability: Protects sensitive components from damage due to ESD and EMI.
  • Reduced Board Space: Integrates multiple components into a single package, saving valuable PCB area.
  • Simplified Design: Easier to implement than discrete filter solutions.
  • Compliance with EMC Standards: Helps meet regulatory requirements for electromagnetic compatibility.

Additional Details:

The IP4254CZ8-4-TTL,13 features an integrated filter network designed to attenuate noise in the frequency range relevant to typical EMI/RFI sources. It also includes ESD protection diodes to safeguard downstream circuitry from electrostatic discharge events. The device is typically used on data lines, audio lines, and other signal paths that are susceptible to noise and interference. It is designed for bidirectional filtering, making it suitable for a variety of applications. The 'TTL' designation indicates compatibility with Transistor-Transistor Logic voltage levels, ensuring seamless integration with corresponding digital circuits.

The device is available in a small package, making it suitable for densely populated circuit boards. Its flow-through design minimizes signal distortion and maintains signal integrity. The use of this component can significantly improve the overall performance and reliability of electronic devices by reducing noise and protecting against ESD events. This filter is designed to provide a robust and cost-effective solution for EMI/RFI suppression in a variety of electronic applications.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6241 $53.3687
16+ $6.2557 $100.0912
25+ $6.0602 $151.5050
35+ $5.8647 $205.2645
45+ $5.6692 $255.1140
60+ $5.0828 $304.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess