EN
  • EN
  • DE

PDTC144VU,115

Part No PDTC144VU,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 50V SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 47 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 200 mW
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PDTC144
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NEXNXPPDTC144VU,115,934058796115,PDTC144VU T/R-ND,2156-PDTC144VU,115,PDTC144VU T/R,2156-PDTC144VU,115-NEX
Standard Package 3,000
Win Source Part Number 1325666-PDTC144VU,115
Ultra Librarian 3D Model Ultra Librarian PDTC144VU,115 CAD Model

Description

It is manufactured by Nexperia USA Inc. and has a Win Source Part Number of 1325666.

  • Transistor Type: Pre-biased
  • Maximum Power Dissipation: 200 mW
  • Mounting: Surface Mountable
  • Standard Package: 3,000

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess