EN
  • EN
  • DE

PNE20020ERX

Part No PNE20020ERX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A SOD123W / Diode Standard 200 V 2A Surface Mount SOD-123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 980 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 200 nA @ 200 V
Capacitance @ Vr, F 17pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 175°C (Max)
Base Product Number PNE20020
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PNE20020ERX-ND,934067816115,1727-7417-2,1727-7417-1,1727-7417-6
Standard Package 3,000
Win Source Part Number 1325705-PNE20020ERX
Ultra Librarian 3D Model Ultra Librarian PNE20020ERX CAD Model

Description

The Nexperia USA Inc. PNE20020ERX is a standard diode type rectifier that is designed for fast recovery with a maximum reverse voltage of 200V and an average rectified current of 2A.

  • Maximum Reverse Voltage: 200V
  • Average Rectified Current: 2A
  • Forward Voltage: 980 mV @ 2 A
  • Reverse Recovery Time: 25 ns
  • Current Reverse Leakage: 200 nA @ 200 V
  • Capacitance: 17pF @ 4V, 1MHz
  • Package: Surface mount SOD-123W
  • Operating Temperature: Up to 175°C
  • ROHS3: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.1165
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1088 $50.0480
985+ $0.1019 $100.3715
1,525+ $0.0985 $150.2125
2,185+ $0.0916 $200.1460
2,835+ $0.0882 $250.0470
3,545+ $0.0847 $300.2615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859,810 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess