EN
  • EN
  • DE

OP629/APBD,027

Part No OP629/APBD,027
Manufacturer Nexperia USA Inc.
Catalog Specialized ICs
Description CUSTOMER SPECIFIC PART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 960161-OP629/APBD,027
Ultra Librarian 3D Model Ultra Librarian OP629/APBD,027 CAD Model

Description

The 960161-OP629/APBD,027 is a specialized integrated circuit (IC) suitable for various applications.

  • Manufacturer: Nexperia USA Inc.
  • Category: Specialized IC
  • Status: Active
  • Package Type: Bulk
  • Programmability: Not Verified
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess