EN
  • EN
  • DE

PBLS4001D,115

Part No PBLS4001D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 300 @ 100mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 150MHz
Maximum Power Dissipation 600mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086370-PBLS4001D,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4001D,115 CAD Model

Description

The Nexperia USA Inc. PBLS4001D,115 is a discrete semiconductor product designed for various applications.

  • Base Resistor: 2.2k ohms
  • Maximum Current Collector: 100mA and 700mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V and 40V
  • Max Vce (sat): 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
  • Collector Cut-Off Current(max): 1μA and 100nA
  • Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 300 @ 100mA, 5V
  • Maximum Power Dissipation: 600mW

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
NXP / Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0625
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess