EN
  • EN
  • DE

PBLS6021D,115

Part No PBLS6021D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 60V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 140 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 260mV @ 100mA, 1.5A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 150MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086383-PBLS6021D,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS6021D,115 CAD Model

Description

The PBLS6021D,115 is a pre-biased NPN and PNP transistor manufactured by Nexperia.

  • Maximum Collector Current: 100mA and 1.5A
  • Collector-Emitter Breakdown Voltage: 50V and 60V
  • Typical Gain: 30 @ 20mA, 5V and 140 @ 1A, 2V
  • Maximum Power Dissipation: 760mW
  • Application: Discrete Semiconductor Products
  • Suitable Applications: Switching, amplification, and voltage regulation
  • Mounting: Reel and Surface-Mountable
  • Frequency Transition: 150MHz
  • Collector-Emitter Saturation Voltage: 150mV @ 500μA, 10mA and 260mV @ 100mA, 1.5A
  • Status: Active

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess