EN
  • EN
  • DE

PCMF3DFN1X

Part No PCMF3DFN1X
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 6LN SMD ESD / EMI Filter RC-Circuit Flat Style SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Series PCM
Packaging Reel package
Part Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 6
DC Resistance (DCR) (Maximum) 5 Ohm (Typ)
Operating Temperature Range -40°C ~ 85°C
Features ESD
Mounting SMD
Dimension 0.157" L x 0.079" W (4.00mm x 2.00mm)
Height (Maximum) 0.020" (0.50mm)
Package 14-XFDFN
Win Source Part Number 791598-PCMF3DFN1X
Popularity Medium
Supply and Demand Status Limited
Family Name PCMF
Introduction Date April 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCMF3DFN1X CAD Model

Description

The Nexperia USA Inc. PCM series filter is a signal line filter with ESD protection from Nexperia USA Inc..

  • Package: 14-XFDFN
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Series: PCMF
  • Status: Obsolete (EOL)
  • Current Rating: 5 Ohm (Typ) Max
  • Compliance: Halogen-Free
  • Package Dimensions: 0.157" L x 0.079" W (4.00mm x 2.00mm), Height 0.020" (0.50mm) Max

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Fujitsu Electronics America, Inc.
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Maglayers
Lowest to $0.1513
EPCOS (TDK)
Lowest to $27.5514
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1072 $60.8960
130+ $0.9085 $118.1050
200+ $0.8801 $176.0200
275+ $0.8517 $234.2175
355+ $0.8234 $292.3070
470+ $0.7382 $346.9540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess