EN
  • EN
  • DE

TLP3783

Part No TLP3783
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370446-TLP3783
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3783 CAD Model

Description

The TLP3783 is a high-isolation voltage, high-speed optocoupler from Toshiba, specifically designed for digital interface applications. This optocoupler provides galvanic isolation between input and output circuits, ensuring protection against high voltage transients and noise. Its high-speed data transmission capability makes it suitable for various industrial and communication systems. The TLP3783 utilizes an infrared LED and a phototransistor to achieve electrical isolation while maintaining signal integrity.

Applications:

  • Digital Logic Isolation: Used for isolating digital logic circuits in industrial control systems to prevent noise and voltage transients.
  • Microcontroller Isolation: Provides isolation between microcontrollers and external devices, protecting the microcontroller from voltage spikes.
  • Communication Interfaces: Used in RS-232, RS-485, and other communication interfaces to provide isolation and prevent ground loops.
  • Power Supply Isolation: Provides isolation in power supplies to enhance safety and reduce noise.
  • Industrial Networking: Used in industrial networking applications for reliable data transmission in harsh environments.

Features:

  • High Isolation Voltage: Offers a high isolation voltage, ensuring safety and preventing damage from high voltage transients.
  • High-Speed Data Transmission: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low Input Current: Requires a low input current, simplifying the drive circuit and reducing power consumption.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various industrial environments.
  • Compact Package: Available in a compact package, saving board space and simplifying design.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Reliability: Reduces noise and prevents ground loops, improving the reliability of communication systems.
  • Efficient Data Transmission: High-speed data transmission ensures fast and reliable communication.
  • Simplified Design: Low input current simplifies the design of the drive circuit.
  • Versatile Application: Suitable for a wide range of digital interface and isolation applications.

The TLP3783 typically operates in a temperature range of -25°C to +85°C and is available in a DIP package. It complies with RoHS standards, ensuring environmental compliance. Its high isolation voltage and high-speed data transmission capabilities make it an ideal choice for applications requiring robust and reliable digital isolation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4775 $62.3875
12+ $10.2379 $122.8548
18+ $9.9180 $178.5240
25+ $9.5981 $239.9525
32+ $9.2781 $296.8992
42+ $8.3183 $349.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess