EN
  • EN
  • DE
  • IT

PESD1FLEX,215

Part No PESD1FLEX,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 70VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 25.4V
Max Clamping Voltage 70V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 200W
Applications Automotive
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1087534-PESD1FLEX,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD1FLEX,215 CAD Model

Description

The Nexperia USA Inc. PESD1FLEX,215 is a Zener type circuit protection device with 2 bidirectional channels.

  • Capacitance: 11pF @ 1MHz
  • Application: Automotive
  • Mounting: SMD (SMT)
  • Case/Package: SOT-23 (TO-236AB)
  • STAND-OFF Voltage: 24V (Max)
  • Minimum Breakdown Voltage: 25.4V
  • Max Clamping Voltage: 70V
  • Peak Pulse Current(Ippm): 3A (8/20μs)
  • Power Dissipation: 200W
  • Status: Active
  • Temperature Range: -65°C to 150°C (TA)
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0885 $50.0025
1,210+ $0.0828 $100.1880
1,875+ $0.0800 $150.0000
2,695+ $0.0743 $200.2385
3,505+ $0.0714 $250.2570
4,375+ $0.0686 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,440 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess