EN
  • EN
  • DE

PESD3V3U1UT,215

Part No PESD3V3U1UT,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 20VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 80W
Applications General Purpose
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1087570-PESD3V3U1UT,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD3V3U1UT,215 CAD Model

Description

The Nexperia PESD3V3U1UT,215 is a unidirectional zener diode designed for use in circuit protection applications.

  • Stand-Off Voltage: 3.3V (Max)
  • Minimum Breakdown Voltage: 5.8V
  • Peak Pulse Current: 5A (8/20μs)
  • Power Dissipation: 80W
  • Mounting Technology: SMD (SMT)
  • Package: SOT-23 (TO-236AB) package

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess