EN
  • EN
  • DE

PHP36N03LT,127

Part No PHP36N03LT,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 43.4A TO220AB / Trans MOSFET N-CH 30V 43.4A 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 43.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 18.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 690pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 57.6W (Tc)
Rds On (Maximum) @ Id, Vgs 17 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 791770-PHP36N03LT,127
Popularity Medium
Supply and Demand Status Limited
Family Name PHP36N03L
Introduction Date June 30, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHP36N03LT,127 CAD Model

Description

The Nexperia USA Inc. PHP36N03LT,127 is a TrenchMOS MOSFET that comes in a TO-220-3 package. It has a maximum drain-source voltage of 30V and a gate-source voltage of ±20V.

  • Package: TO-220-3
  • Drain-Source Voltage: 30V
  • Gate-Source Voltage: ±20V
  • Continuous Drain Current: 43.4A @ 25°C
  • Rds On: 17 mOhm @ 25A, 10V
  • Power Dissipation: 57.6W @ Case Temperature 25°C
  • Input Capacitance: 690pF @ 25V
  • Gate Charge: 18.5nC @ 10V
  • Halogen Free: Yes
  • Popularity: Medium
  • Applications: Discrete Semiconductor Products, Power Supplies, Motor Controls
  • Status: Obsolete
  • EOL Date: Estimated

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess