EN
  • EN
  • DE

PMEG100V060ELPDZ

Part No PMEG100V060ELPDZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 6A CFP15 / Diode Schottky 100 V 6A Surface Mount CFP15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 8 ns
Current - Reverse Leakage @ Vr 450 nA @ 100 V
Capacitance @ Vr, F 200pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package CFP15
Operating Temperature - Junction 175°C (Max)
Base Product Number PMEG100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-2760-2,568-13327-2-ND,568-13327-1-ND,1727-2760-1,568-13327-6-ND,568-13327-1,568-13327-2,568-13327-6,1727-2760-6,934069522146
Standard Package 1,500
Win Source Part Number 1168784-PMEG100V060ELPDZ
Ultra Librarian 3D Model Ultra Librarian PMEG100V060ELPDZ CAD Model

Description

This electronic component has the Win Source Part Number 1168784-PMEG100V060ELPDZ and is a Nexperia USA Inc. product. It is a diode with a Schottky type and has a voltage DC reverse (Vr) (max) of 100V. The current average rectified (Io) is 6A.

  • Voltage DC Reverse (Vr) (max): 100V
  • Current Average Rectified (Io): 6A
  • Voltage Forward (Vf) (max) @ If: 840 mV @ 6 A
  • Reverse Recovery Time (trr): 8 ns
  • Current Reverse Leakage @ Vr: 450 nA @ 100 V
  • Capacitance @ Vr, F: 200pF @ 1V, 1MHz
  • Operating Temperature - Junction: 175°C (Max)
  • Package/Case: TO-277, 3-PowerDFN
  • Supplier Device Package: CFP15
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.10.0080
  • Other Names: 1727-2760-2, 568-13327-2-ND, 568-13327-1-ND, 1727-2760-1, 568-13327-6-ND, 568-13327-1, 568-13327-2, 568-13327-6, 1727-2760-6, and 934069522146
  • Base Product Number: PMEG100

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2885 $50.4875
425+ $0.2367 $100.5975
655+ $0.2293 $150.1915
905+ $0.2219 $200.8195
1,170+ $0.2145 $250.9650
1,565+ $0.1923 $300.9495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess