The PNE20009ERX is a protection and filtering device from Nexperia. It is designed to protect sensitive electronics from Electrostatic Discharge (ESD) and Radio Frequency Interference (RFI). This component integrates ESD protection diodes with common mode filtering, making it ideal for high-speed data interfaces.
Applications:
- USB interfaces
- HDMI interfaces
- DisplayPort interfaces
- Audio lines
- Mobile devices
Features:
- Integrated ESD protection: IEC 61000-4-2, level 4 (±8 kV contact discharge, ±15 kV air discharge)
- Common mode filter for RFI suppression
- Low insertion loss
- High common mode attenuation
- Small form factor package
- Low clamping voltage
Benefits:
- Provides robust ESD protection to sensitive components.
- Reduces RFI noise, improving signal integrity.
- Minimizes signal degradation due to low insertion loss.
- Simplifies board layout and reduces component count.
- Improves system reliability.
Additional Details:
The PNE20009ERX operates over a temperature range of -40°C to +85°C. It offers a typical common mode attenuation of -20dB at 900MHz. The ESD protection diodes have a typical capacitance of 0.8 pF. The device is available in a small DFN package. It is suitable for applications requiring high-speed data transmission with robust protection against ESD and RFI.