EN
  • EN
  • DE

PUMH14,115

Part No PUMH14,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.3W 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1116402-PUMH14,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMH14,115 CAD Model

Description

The PUMH14,115 is a transistor array manufactured by Nexperia USA Inc. It consists of two NPN transistors in a single SOT-363 (SC-88) surface-mount package. This configuration is commonly used in various switching and amplification applications.

Applications

  • Digital Switching: Used in digital circuits for switching signals.
  • Amplification: Employed in small-signal amplification stages.
  • Inverter Circuits: Suitable for building simple inverter circuits.
  • Driver Circuits: Can be used as a driver for other components.
  • Level Shifting: Used for level shifting applications.
  • General Purpose Switching: Used in a wide range of general-purpose switching applications.

Features

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Surface Mount Package: SOT-363 (SC-88) package for easy surface mounting.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • High Current Gain: High hFE for good amplification performance.
  • Fast Switching Speed: Designed for fast switching applications.
  • Small Footprint: Compact size for space-constrained designs.

Benefits

  • Space Saving: Integrates two transistors into one package, saving board space.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Improved Performance: Provides efficient switching and amplification performance.
  • Cost Effective: Offers a cost-effective solution for dual transistor applications.
  • Easy Assembly: Surface mount package allows for easy and automated assembly.

Additional Details

The PUMH14,115 typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 100mA, and a power dissipation (Ptot) of 250mW. The typical current gain (hFE) is around 100-300. Its transition frequency (fT) is typically around 100 MHz. The SOT-363 package has a small footprint, making it suitable for high-density circuit boards. It is commonly used in portable devices, consumer electronics, and other applications where space is limited.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.2816
Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0420 $50.1900
2,910+ $0.0344 $100.1040
4,495+ $0.0334 $150.1330
6,195+ $0.0323 $200.0985
8,015+ $0.0312 $250.0680
10,715+ $0.0280 $300.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess