EN
  • EN
  • DE

PXP012-30QLJ

Part No PXP012-30QLJ
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description P-CHANNEL TRENCH MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 8.9A (Ta), 38.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 12.8mOhm @ 9A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 43.4 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1400 pF @ 15 V
Power Dissipation (Max) 1.7W (Ta), 32W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package MLPAK33
Package / Case 8-PowerVDFN
Ultra Librarian 3D Model Ultra Librarian PXP012-30QLJ CAD Model

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 100V 41.2A TO252 T&R
Lowest to $0.5821
Littelfuse Inc.
MOSFET N-CH 1000V 6A TO263
Lowest to $11.9994
Diodes Incorporated
MOSFET BVDSS: 101V~250V POWERDI5
Lowest to $2.9105
Micro Commercial Co
N-CHANNEL MOSFET
Lowest to $0.0583
Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Nexperia USA Inc.
MOSFET P-CH 20V 2.8A TO236AB
Lowest to $0.8353
Diodes Incorporated
MOSFET N-CH 20V 6.7A TSOT26 T&R
Lowest to $0.1431
Siliconix
E SERIES POWER MOSFET WITH FAST
Lowest to $14.5523
Nexperia USA Inc.
MOSFET N-CH 60V 2.2A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess