EN
  • EN
  • DE

PZU5.1B3A,115

Part No PZU5.1B3A,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 320MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Maximum Power Dissipation 320mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 1.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1090951-PZU5.1B3A,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU5.1B3A,115 CAD Model

Description

The PZU5.1B3A,115 is a single Zener diode manufactured by Nexperia. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. It's commonly used to protect sensitive components from overvoltage conditions and to create stable voltage references.

Applications:

  • Voltage Regulation: Providing stable voltage levels in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and transients.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage References: Creating stable voltage references for analog circuits.
  • Transient Voltage Suppression (TVS): Protecting against ESD and other transient voltage events.

Features:

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Small Surface Mount Package: Allows for high-density board layouts.
  • Low Reverse Leakage Current: Minimizes power losses and ensures accurate voltage regulation.
  • Sharp Breakdown Voltage: Provides precise voltage clamping and regulation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage levels in electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components.
  • Space-Saving Design: Small package allows for use in compact electronic devices.
  • Reliable Performance: Nexperia's quality ensures consistent and dependable operation.
  • Easy to Integrate: Simple to incorporate into existing circuit designs.

Additional Details:

The PZU5.1B3A,115 has a nominal Zener voltage of 5.1V. The ",115" denotes the packaging and reel size. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This diode is suitable for a wide range of operating temperatures, making it a versatile component for various applications. The surface mount package is particularly beneficial in applications where board space is limited. Its robust design and reliable performance make it a suitable choice for various voltage regulation and protection circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9159 $59.5335
155+ $0.7519 $116.5445
240+ $0.7277 $174.6480
330+ $0.7046 $232.5180
425+ $0.6815 $289.6375
570+ $0.6110 $348.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess