EN
  • EN
  • DE

TL431BCDBZR-QR

Part No TL431BCDBZR-QR
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.495V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Operating Temperature 0°C ~ 70°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Ultra Librarian 3D Model Ultra Librarian TL431BCDBZR-QR CAD Model

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess