EN
  • EN
  • DE

NPIS27H470MTRF

Part No NPIS27H470MTRF
Manufacturer NIC-Components Corp.
Description NPIS Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIC-Components Corp.
Win Source Part Number 1232062-NPIS27H470MTRF
Manufacturer Homepage www.niccomp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NPIS27H470MTRF CAD Model

Description

The NPIS27H470MTRF is a shielded power inductor from NIC Components Corp. Shielded power inductors are designed to minimize electromagnetic interference (EMI) and are commonly used in power management circuits. The 'NPIS' likely denotes a specific series of shielded power inductors, and the remaining characters and numbers indicate the inductance value, tolerance, dimensions, and other specifications. For precise details, refer to the component's datasheet.

Applications

  • DC-DC Converters: Essential in buck, boost, and buck-boost converters for efficient voltage regulation.
  • Power Supplies: Used in switching power supplies for various electronic devices.
  • LED Drivers: Employed in LED lighting systems to regulate current and ensure stable LED performance.
  • Portable Electronics: Found in smartphones, tablets, and other portable devices for power management.
  • Automotive Applications: Integrated into automotive electronic control units (ECUs) and power supplies.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) significantly.
  • High Current Capacity: Capable of handling high current levels without saturating.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving efficiency.
  • Compact Size: Designed to be small and space-efficient for use in compact devices.
  • Surface Mount Technology (SMT): Facilitates easy and reliable mounting on printed circuit boards (PCBs).

Benefits

  • Reduced EMI: Shielding minimizes electromagnetic interference, ensuring cleaner signal operation and reduced noise.
  • Efficient Power Conversion: Low DCR minimizes power losses, enhancing the efficiency of power conversion.
  • Stable Performance: High current capacity allows for stable performance under various load conditions.
  • Compact Design: Small size enables integration into space-limited applications.
  • Improved Reliability: Robust design ensures long-term reliability and performance.

Specifications: Inductance value, saturation current, DC resistance, self-resonant frequency, and other key parameters are detailed in the NPIS27H470MTRF datasheet from NIC Components Corp.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4745 $59.3125
300+ $0.3894 $116.8200
460+ $0.3772 $173.5120
635+ $0.3650 $231.7750
820+ $0.3529 $289.3780
1,100+ $0.3164 $348.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess