EN
  • EN
  • DE

TPS54335-1ADRCR

Part No TPS54335-1ADRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10VSON / Synchronous Step-Down DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 28V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 24V
Current - Output 3A
Frequency - Switching 50kHz ~ 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807095-TPS54335-1ADRCR
Ultra Librarian 3D Model Ultra Librarian TPS54335-1ADRCR CAD Model

Description

Product Overview: TPS54335-1ADRCR from Texas Instruments

The TPS54335-1ADRCR is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power solution is designed to provide fast transient response for systems requiring voltage regulation across a wide range of input voltages. It is particularly well-suited for consumer electronics, industrial applications, and telecommunications equipment.

With an input voltage range of 4.5V to 28V, the TPS54335-1ADRCR is versatile and can manage a variety of power sources, making it an ideal choice for diverse electronic products. The device supports an output current of up to 3A, which allows it to power a wide array of components, from microprocessors to FPGAs and beyond.

The converter operates at a fixed frequency of 500kHz, which helps to minimize the size of external components and maintain a compact footprint on the PCB. Moreover, the TPS54335-1ADRCR features internal soft start and integrated bootstrap diode, which further simplifies the design and reduces external part count.

Texas Instruments has equipped the TPS54335-1ADRCR with a variety of protective features to ensure reliable operation under adverse conditions. These include overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout. These safeguards help to extend the lifespan of the product and the devices it powers, providing peace of mind for designers and end-users alike.

The device is available in a small 10-pin VSON package, which is highly space-efficient and ideal for compact designs. Its small size, combined with excellent thermal performance, makes the TPS54335-1ADRCR a practical choice for space-constrained applications that require efficient heat dissipation.

In summary, the TPS54335-1ADRCR from Texas Instruments is a robust and efficient solution for a wide variety of power management applications. Its combination of wide input voltage range, high output current capability, and comprehensive protective features make it a reliable and versatile component for any power-sensitive design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6914 $51.6796
34+ $3.0288 $102.9792
52+ $2.9342 $152.5784
71+ $2.8395 $201.6045
92+ $2.7449 $252.5308
122+ $2.4609 $300.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess