EN
  • EN
  • DE
  • IT

F950G476MYC-4V47U

Part No F950G476MYC-4V47U
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261958-F950G476MYC-4V47U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950G476MYC-4V47U CAD Model

Description

Overview of F950G476MYC-4V47U

The F950G476MYC-4V47U is a resilient and efficient tantalum capacitor, tailored for applications that require durable performance under intense conditions. It delivers consistent, long-term reliability.

Features and Benefits

  • Consistent capacitance: Provides stable electrical characteristics over time.
  • Low leakage current: Optimizes overall circuit efficiency.
  • Small form factor: Suitable for space-constrained designs.
  • High temperature endurance: Operates effectively across varying thermal conditions.

Applications

  • Smartphones and tablets
  • Industrial control systems
  • Battery-powered devices
  • Remote sensing technology
  • Advanced computer systems

Engineered for reliability and backed by high construction standards, the F950G476MYC-4V47U stands out as a pivotal component in modern electronics, offering unparalleled performance in its category.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
Kemet
CAP TANT 680UF 20% 6.3V 2917
Lowest to $6.0733
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 2312 / 22 μF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 375mOhm @ 100kHz
Lowest to $0.6344
AVX Corp/Kyocera Corp
CAP TANT 150UF 10% 10V 2917 / 150 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Lowest to $1.1722
Kemet
CAP TANT 22UF 20% 35V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935
AVX Corp/Kyocera Corp
CAP TANT 1UF 10% 35V 1206 / 1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 3Ohm @ 100kHz
Lowest to $0.3687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess