EN
  • EN
  • DE

F950J686MAAAQ2

Part No F950J686MAAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description CAP TANT 68UF 6.3V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Status Active
Capacitance 68μF
Tolerance ±20%
Voltage Rating 6.3V
Type Conformal Coated
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.067" W (3.20mm x 1.70mm)
Height - Seated (Max) 0.063" (1.60mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 015793-F950J686MAAAQ2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J686MAAAQ2 CAD Model

Description

Description for F950J686MAAAQ2

The F950J686MAAAQ2 tantalum capacitor is perfect for applications requiring high capacitance and voltage. Its exceptional performance and reliability make it a staple in advanced electronic systems.

  • Capacitance: 68μF
  • Voltage Rating: 6.3V
  • ESR: Low

Features and Benefits

  • Robust operational characteristics
  • High capacitance availability in a compact form
  • Long service life

Applications

  • Energy storage devices
  • Power management systems
  • Networking equipment

You May Also Be Interested in

Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4763 $59.5375
300+ $0.3909 $117.2700
460+ $0.3788 $174.2480
635+ $0.3665 $232.7275
820+ $0.3543 $290.5260
1,095+ $0.3176 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,188 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess