EN
  • EN
  • DE

LGN2P102MELB35

Part No LGN2P102MELB35
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 220V SNAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series LGN
Packaging Bulk
Capacitance 1000μF
Tolerance ±20%
Voltage Rating 220V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.33A @ 120Hz
Ripple Current - High Frequency 3.495A @ 50kHz
Lead Spacing 0.394" (10.00mm)
Dimension 1.181" Dia (30.00mm)
Height - Seated (Maximum) 1.378" (35.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 762325-LGN2P102MELB35
Popularity Medium
Supply and Demand Status Limited
Family Name GN
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LGN2P102MELB35 CAD Model

Description

The Nichicon LGN series capacitor is a radial, can-snap-in type capacitor.

  • Capacitance: 1000μF
  • Voltage Rating: 220V
  • Polarization: Polarized
  • Tolerance: ±20%
  • Ripple Current: 2.33A @ 120Hz, 3.495A @ 50kHz
  • Lifetime: 3000 hours @ 105°C
  • Diameter: 1.181 inches (30.00mm)
  • Height: 1.378 inches (35.00mm)
  • Packaging: Bulk
  • Lead Spacing: 0.394 inches (10.00mm)

You May Also Be Interested in

Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZL101M1CTR-0606 Lelon Aluminum Electrolytic Capacitors - SMD 100uF 16 Volts 20% datasheet, inventory, & pricing.
Lowest to $0.0583
Lelon
VZH221M1CTR-0607 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0437
Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6960 $62.6560
25+ $4.6737 $116.8425
39+ $4.5276 $176.5764
53+ $4.3816 $232.2248
69+ $4.2355 $292.2495
92+ $3.7974 $349.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess