EN
  • EN
  • DE

UPT2G3R3MEDCZX

Part No UPT2G3R3MEDCZX
Manufacturer Nichicon
Catalog Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Aluminum Capacitors
Manufacturer Nichicon
Win Source Part Number 406671-UPT2G3R3MEDCZX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPT2G3R3MEDCZX CAD Model

Description

The UPT2G3R3MEDCZX is an aluminum electrolytic capacitor manufactured by Nichicon. It is designed for general-purpose applications requiring a compact size and a wide operating temperature range. Aluminum electrolytic capacitors are commonly used in power supplies, audio equipment, and other electronic circuits for filtering, smoothing, and energy storage.

Applications

  • Power Supplies
  • Audio Equipment
  • Consumer Electronics
  • Industrial Equipment
  • LED Lighting
  • DC-DC Converters

Features

  • Aluminum Electrolytic Capacitor
  • Compact Size
  • Wide Operating Temperature Range
  • Long Life
  • High Ripple Current Capability

Benefits

  • Stable Performance Over Temperature
  • High Reliability
  • Compact Design
  • Long Service Life
  • Cost-Effective Solution

Additional Details

The UPT2G3R3MEDCZX has a capacitance of 3.3µF and a voltage rating of 400V. It belongs to the UPT series of capacitors from Nichicon. The capacitor offers stable performance over a wide operating temperature range, typically from -40°C to +105°C. Its compact size makes it suitable for space-constrained applications. The UPT2G3R3MEDCZX is designed for a long operational lifespan, contributing to the overall reliability of the electronic device in which it is used. It is commonly used for filtering and smoothing in power supplies and decoupling applications in digital circuits. The construction of the capacitor involves an etched aluminum foil anode and cathode separated by electrolyte-soaked paper. Specific electrical characteristics include ESR (equivalent series resistance), impedance, and ripple current rating, all important parameters for circuit design. It is RoHS compliant.

You May Also Be Interested in

Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess