EN
  • EN
  • DE

AZV393M7R-G1

Part No AZV393M7R-G1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Diodes Incorporated
Win Source Part Number 221926-AZV393M7R-G1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZV393M7R-G1 CAD Model

Description

The AZV393M7R-G1 from Diodes Incorporated is a precision operational amplifier that offers a unique combination of low voltage operation and rail-to-rail output swing. This operational amplifier is designed for a wide range of applications, including sensor interfaces, portable devices, and other low-power applications where space is at a premium.

Key Features

  • Low Voltage Operation: The AZV393M7R-G1 operates at a supply voltage range of 2.5V to 5.5V, making it suitable for battery-operated devices and other applications where power efficiency is critical.
  • Rail-to-Rail Output: This op-amp can swing its output voltage to either supply rail, providing the maximum possible dynamic range which is particularly useful in single-supply applications.
  • Low Input Bias Current: The device features a low input bias current, making it ideal for applications that require high input impedance.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, from -40°C to +85°C, ensuring reliability in various environments.
  • Single or Dual Supply: The AZV393M7R-G1 can be used with either a single supply or a split supply, providing design flexibility.

Applications

The versatility of the AZV393M7R-G1 makes it an excellent choice for a broad range of applications, such as:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Active Filters
  • Audio Electronics
  • Medical Devices

Package and Quality

The AZV393M7R-G1 is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Diodes Incorporated is committed to high-quality standards, and this product is no exception, adhering to rigorous quality control measures to ensure consistent performance and reliability.

With its low power consumption, rail-to-rail output, and small footprint, the AZV393M7R-G1 operational amplifier is an excellent choice for designers who need a high-performance op-amp in a space-saving design.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess