Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Status Active
Capacitance 47μF
Tolerance ±20%
Voltage Rating 420V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -25°C to 105°C
Applications General Purpose
Ripple Current - Low Frequency 360mA @ 120Hz
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 1.634" (41.50mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1091379-UPTW6470MHD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPTW6470MHD CAD Model

Description

The 1091379-UPTW6470MHD is a high-quality capacitor that is designed for general-purpose use from Nichicon.

  • Voltage Rating: 420V
  • Capacitance: 47μF
  • Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Lifetime: 5000 Hrs @ 105°C
  • Mounting Type: Through Hole

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 100V RADIAL / 100 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 1.33Ohm @ 120Hz 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for SH101M100ST
Nichicon
CAP ALUM 470UF 20% 6.3V RADIAL / Cap Aluminum Lytic 470uF 6.3V 20% (6.3 X 11mm) Radial 2.5mm 320mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR0J471MED
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.3867
ECAD model for EEE-HB1H100P
Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.4927
ECAD model for EEE-FK1E471AP
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $0.7304
ECAD model for EEE-FK1V471SP
Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (6.3 X 11mm) Radial 2.5mm 350mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for UVR1A471MED
Nichicon
CAP ALUM 3300UF 20% 25V RADIAL / Cap Aluminum Lytic 3300uF 25V 20% (16 X 25mm) Radial 7.5mm 1400mA 1000h 105°C Bulk
Need more? Email Us
ECAD model for UVZ1E332MHD
Nichicon
CAP ALUM 27UF 20% 35V SMD / 27 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.0493
ECAD model for UUD1V270MCL1GS

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention