Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 030346-SN74LVC257ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC257ADR CAD Model

Description

The SN74LVC257ADR is a high-performance product manufactured by Texas Instruments, a globally recognized industry leader in semiconductor technology. This device is a 2-input multiplexer that selects four bits of data from two sources under the control of a common data-select (S) input. The output-enable (OE) input can disable the outputs so they appear as high impedance to the bus.

SN74LVC257ADR

Key Features

  • Operates From 1.65 V to 3.6 V
  • Inputs Accept Voltages to 5.5 V
  • Max tpd of 3.3 ns at 3.3 V
  • Typical VOLP (Output Ground Bounce)
  • Typical VOHV (Output VOH Undershoot) > 2 V at VCC = 3.3 V, TA = 25°C

Applications

This device is designed for 1.65-V to 3.6-V VCC operation. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. It can be used in a wide range of applications, including telecommunications, data communications, computing, and complex digital systems.

Ordering Information

The SN74LVC257ADR is available in a wide variety of packaging options to suit different requirements. It is offered in the standard SOIC package and is also available in TSSOP, TVSOP, VQFN, and DSBGA for those requiring a smaller footprint.

Quality and Reliability

Like all Texas Instruments products, the SN74LVC257ADR is designed and manufactured to the highest standards of quality and reliability. It is backed by Texas Instruments' comprehensive technical support and warranty.

You May Also Be Interested in

Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
Diodes Incorporated
IC 8-CH BUS SWITCH 24TSSOP / I2C Bus Switch 1-Element 8-IN 24-Pin TSSOP T/R
Lowest to $0.2369
ECAD model for PI4MSD5V9548ALEX
Diodes Incorporated
IC 20-BIT BUS SW 2PORT 48-BQSOP / Bus Switch 2-Element CMOS 20-IN 48-Pin BQSOP Tube
Need more? Email Us
ECAD model for PI5C16210BE
ON Semiconductor
Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Rail / IC MULTIPLEXER 2:1 ECL 5V 8SOIC
Need more? Email Us
ECAD model for MC10EL58DG
ON Semiconductor
Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC Tube / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Need more? Email Us
ECAD model for MC10E167FNG
Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
ON Semiconductor
Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC
Need more? Email Us
ECAD model for MC100E157FN
Intersil
Analog Multiplexer Single 16: 1 28-Pin CDIP
Need more? Email Us
ECAD model for JM38510/19001BXA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3591 $50.2740
300+ $0.3364 $100.9200
465+ $0.3250 $151.1250
665+ $0.3023 $201.0295
860+ $0.2910 $250.2600
1,075+ $0.2796 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 140 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention