EN
  • EN
  • DE

MC100E157FN

Part No MC100E157FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Dual Supply
Operating Supply Voltage ±4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787608-MC100E157FN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100E157
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100E157FN CAD Model

Description

ON Semiconductor MC100E157FN: A Quintessential Solution for High-Speed Digital Applications

The ON Semiconductor MC100E157FN stands out as a premier choice for designers looking to implement high-speed digital data processing within their systems. This quintessential integrated circuit is specifically engineered to cater to the rigorous demands of fast-paced digital environments. Its design is a testament to ON Semiconductor's commitment to providing cutting-edge technology for a wide array of electronic applications.

At the heart of the MC100E157FN is a Low Voltage Differential Signaling (LVDS) technology, which ensures that the device can handle high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI). This makes it an ideal component for critical applications in telecommunications, computing, and high-speed data acquisition systems, where maintaining signal integrity is paramount.

The device boasts a five differential line receiver configuration that provides multiple channels for data reception, enhancing the throughput and efficiency of the system it is incorporated into. Each receiver is capable of translating ECL (Emitter Coupled Logic) level signals into LVDS outputs, thus serving as a bridge between different signaling domains and allowing for seamless integration in mixed-signal environments.

Furthermore, the MC100E157FN is designed with a flexible power supply voltage ranging from 3.0V to 5.5V. This flexibility ensures compatibility with various system power schemes and makes the device versatile for use in a broad spectrum of digital applications. The integrated circuit also features a fully differential design, which minimizes the effects of common-mode noise and further enhances signal quality.

Packaged in a robust 28-lead PLCC (Plastic Leaded Chip Carrier), the MC100E157FN offers a compact footprint, making it suitable for space-constrained applications without compromising performance. Its industrial-grade design ensures reliable operation even under harsh conditions, with an operating temperature range of -40°C to +85°C.

In conclusion, the ON Semiconductor MC100E157FN represents a confluence of performance, reliability, and versatility. It is an indispensable component for engineers looking to push the boundaries of high-speed digital processing and communications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0561 $63.5049
20+ $5.7897 $115.7940
31+ $5.6088 $173.8728
43+ $5.4278 $233.3954
56+ $5.2469 $293.8264
74+ $4.7041 $348.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess