EN
  • EN
  • DE

FCU20A60

Part No FCU20A60
Manufacturer Nihon Inter Electronics Corporation
Description FRD - For Power Factor Improvement High Frequency Rectification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173654-FCU20A60
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCU20A60 CAD Model

Description

The FCU20A60 is a diode manufactured by Nihon Inter Electronics Corporation. This diode serves as a crucial component in applications that require reliable power rectification and general-purpose circuit protection. The naming convention implies certain specifications related to its forward current and reverse voltage handling capabilities, making it suitable for use in a diverse range of electronic designs.

Applications:

  • Power Supply Rectification: Converts AC to DC voltage in power supplies for electronic devices and systems.
  • Reverse Polarity Protection: Protects sensitive components from damage due to incorrect polarity connections.
  • Free-Wheeling Diode: Used in inductive circuits to dissipate stored energy when switching occurs, preventing voltage spikes.
  • Voltage Clamping Circuits: Provides overvoltage protection by limiting the voltage to a safe operating level.

Features:

  • High Current Capability: Designed to handle substantial forward current, enabling use in high-power applications.
  • Low Forward Voltage Drop: Minimizes power loss, contributing to higher circuit efficiency.
  • Fast Recovery Time: Facilitates efficient switching in high-frequency applications.
  • Rugged Construction: Ensures reliable performance under various operating conditions.

Benefits:

  • Efficient Power Conversion: Improves the efficiency of power supplies, reducing energy consumption and heat generation.
  • Robust Circuit Protection: Protects electronic components from damage, extending the lifespan of electronic devices.
  • Enhanced System Reliability: Increases the overall stability and dependability of electronic systems.
  • Simplified Integration: Facilitates easy integration into various circuit designs and layouts.

To ensure proper usage and optimal performance, it is essential to consult the manufacturer's datasheet for detailed technical specifications, including maximum ratings, electrical characteristics, and thermal properties. The FCU20A60 provides a robust and reliable solution for power rectification and circuit protection needs in a variety of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess