EN
  • EN
  • DE

FSD20A90

Part No FSD20A90
Manufacturer Nihon Inter Electronics Corporation
Description Low Forward Voltage Drop Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1175914-FSD20A90
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD20A90 CAD Model

Description

The FSD20A90 is a power MOSFET manufactured by Nihon Inter Electronics Corporation, primarily used in switching power supply applications. This device features a high breakdown voltage and low on-resistance, making it suitable for efficient power conversion in various electronic devices. Its robust design and performance characteristics contribute to the overall reliability of power supplies.

Applications

  • Switching power supplies
  • AC-DC adapters
  • DC-DC converters
  • Power factor correction (PFC) circuits

Features

  • High breakdown voltage (900V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche ruggedness
  • High reliability

Benefits

  • High efficiency in power conversion applications.
  • Reduced power losses due to low on-resistance.
  • Improved system reliability due to robust design.
  • Suitability for high-voltage applications.

Additional Details

The FSD20A90's high breakdown voltage allows it to withstand high voltage stresses commonly found in AC-DC power supplies. The low on-resistance minimizes conduction losses, contributing to improved efficiency and reduced heat generation. The fast switching speed enables higher frequency operation, which can lead to smaller and more compact power supply designs. This MOSFET is typically available in a TO-220 or similar package, facilitating easy mounting and heat sinking.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess