EN
  • EN
  • DE

HM-381127-5-8A

Part No HM-381127-5-8A
Manufacturer TE Connectivity
Catalog Labels, Stickers, Decals - Blank
Description Labels Thermal Transfer Printable Label Polyester Matte Silver 38.1x12.7mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Silver
ELV Compliant
Lead Free Not Applicable
Length 38.1 mm
Material Polyester
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Compliant
Width 12.7 mm
Win Source Part Number 1149057-HM-381127-5-8A
Categories Tools and Supplies
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM-381127-5-8A CAD Model

Description

The TE Connectivity HM-381127-5-8A is a silver polyester material that measures 38.1mm x 12.7mm.

  • Material: Silver Polyester
  • Dimensions: 38.1mm x 12.7mm
  • Category: Tool and Supply
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Temperature Range: -40°C to 150°C
  • Popularity: Medium
  • Supply and Demand: Limited
  • Lead-Free: No
  • ECCN: EAR99
  • Series: HM

You May Also Be Interested in

TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 25.4x6.4mm
Lowest to $0.0529
Phoenix Contact
EML (105X23)R
Need more? Email Us
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 38.1x12.7mm
Lowest to $0.0902
Brady Corporation
PTL-28-717 ESD-Safe Dissipative Polyimide Labels, .25" H x 1.5" W, 750/Roll
Need more? Email Us
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Matte Silver 69.9x25.4mm
Lowest to $0.2174

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0902 $58.1790
1,565+ $0.0741 $115.9665
2,420+ $0.0718 $173.7560
3,330+ $0.0695 $231.4350
4,305+ $0.0671 $288.8655
5,760+ $0.0602 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,958 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess