EN
  • EN
  • DE

MAX3238CPWRG4

Part No MAX3238CPWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1213097-MAX3238CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3238
Introduction Date June 01, 2005
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3238CPWRG4 CAD Model

Description

Product Overview: Texas Instruments MAX3238CPWRG4

The Texas Instruments MAX3238CPWRG4 is a highly integrated serial communication device designed to facilitate RS-232 data transmission in a variety of digital applications. This advanced chip is a 3-V to 5.5-V multichannel RS-232 line driver/receiver and is known for its reliability, efficiency, and performance in demanding environments.

Key Features

  • Power Supply Range: The device operates with a flexible power supply range from 3 V to 5.5 V, making it suitable for a wide array of applications and compatible with numerous microcontrollers and digital systems.
  • Integrated Charge Pump: With an onboard charge pump circuit, the MAX3238CPWRG4 generates the necessary RS-232 voltage levels using a single power supply. This feature eliminates the need for multiple power supplies and simplifies circuit design.
  • Low Power Consumption: The chip is designed for low-power operation, which is critical for battery-powered and power-sensitive applications. It also features a 1-µA shutdown mode that further reduces power consumption when the device is not in active use.
  • High Data Rate: Supporting data rates up to 250 kbps, the MAX3238CPWRG4 can handle high-speed data communication, ensuring swift and efficient data transfer for applications requiring fast data throughput.
  • Electrostatic Discharge (ESD) Protection: The device offers robust ESD protection for its transceiver inputs and outputs, safeguarding the chip against static electricity and other transient voltage spikes.
  • Package: The MAX3238CPWRG4 comes in a compact 28-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX3238CPWRG4 makes it an excellent choice for a variety of applications, including but not limited to:

  • Battery-Powered Equipment
  • Notebook, Laptop, and Palmtop Computers
  • Peripherals and Printers
  • Data Acquisition Systems
  • Telecommunication Equipment

In conclusion, the Texas Instruments MAX3238CPWRG4 is a robust and feature-rich RS-232 line driver/receiver that offers designers a reliable solution for serial communication. Its integration of key features such as low power operation, high data rate capability, and ESD protection, packaged in a small form factor, makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6090 $52.8720
19+ $5.4228 $103.0332
29+ $5.2534 $152.3486
40+ $5.0839 $203.3560
51+ $4.9144 $250.6344
69+ $4.4060 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess