EN
  • EN
  • DE

KSF60A60B

Part No KSF60A60B
Manufacturer Nihon Inter Electronics Corporation
Description FRD - Low Forward Voltage Drop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1193671-KSF60A60B
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSF60A60B CAD Model

Description

The KSF60A60B is a fast recovery diode module from Nihon Inter Electronics Corporation. These modules are designed for high-power applications requiring fast switching and efficient rectification.

Applications:

  • Welding Machines: Used in the rectifier stage of welding power supplies.
  • Inverters: Employed in DC-AC inverters for renewable energy systems and motor drives.
  • Power Supplies: Found in high-frequency switching power supplies.
  • UPS (Uninterruptible Power Supplies): Used in UPS systems to rectify AC power for charging batteries and providing backup power.
  • Motor Drives: Integrated into motor drive circuits for regenerative braking and power conversion.

Features:

  • Fast Recovery Time: Designed with a fast reverse recovery time for efficient high-frequency operation.
  • High Voltage Rating: Capable of withstanding high reverse voltages.
  • High Current Capability: Designed to handle high forward current.
  • Isolated Baseplate: Provides electrical isolation between the terminals and the mounting base.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Rugged Construction: Built for reliability in demanding environments.

Benefits:

  • Improved Efficiency: Fast recovery and low forward voltage drop contribute to higher overall system efficiency.
  • Enhanced Reliability: Rugged construction ensures reliable operation in harsh conditions.
  • Simplified Mounting: Isolated baseplate simplifies mounting and provides thermal management benefits.
  • Reduced Switching Losses: Fast recovery reduces switching losses at high frequencies.
  • Increased Power Density: Enables the design of compact and high-power systems.

Additional Details:

The KSF60A60B typically comes in a module package with screw terminals for easy connection. Key specifications include the repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). Refer to the manufacturer's datasheet for detailed specifications, application notes, and safety precautions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2469 $71.2345
10+ $11.6898 $116.8980
16+ $11.3248 $181.1968
22+ $10.9586 $241.0892
28+ $10.5937 $296.6236
37+ $9.4976 $351.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess