EN
  • EN
  • DE

TPS77618QPWPRQ1

Part No TPS77618QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 500MA 20HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 500mA
Current - Quiescent (Iq) 125 µA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS77618
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS77618QPWPRQ1-NDR,-296-15300-1,296-15300-1,296-15300-2,-296-15300-1-NDR,2156-TPS77618QPWPRQ1,296-15300-1-NDR,TEXTISTPS77618QPWPRQ1,296-15300-6,296-15300-6-NDR,-296-15300-1-ND,296-15300-2-NDR
Standard Package 2,000
Win Source Part Number 1317077-TPS77618QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS77618QPWPRQ1 CAD Model

Description

The TPS77618QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, specifically tailored for the demanding needs of automotive and industrial applications. This regulator is capable of delivering a continuous output current of up to 500 mA with an input voltage range from 2.7 V to 10 V, making it a versatile solution for a wide array of electronic devices.

Key Features

  • Output Voltage: The TPS77618QPWPRQ1 provides a fixed output voltage of 1.8 V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: This LDO features a tight output voltage tolerance of ±2%, ensuring high precision and reliability for critical applications.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages, thus reducing power loss.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system it powers from potential damage caused by excessive heat or current.
  • Low Quiescent Current: The TPS77618QPWPRQ1 exhibits a low quiescent current, contributing to reduced power consumption when in standby mode.
  • Power Good (PG) Output: An additional feature is the power good output, which provides a signal indicating when the output voltage is within its specified range, useful for power sequencing and system monitoring.

Applications

The TPS77618QPWPRQ1 is particularly suited for automotive applications such as infotainment systems, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require a reliable and efficient power supply, such as sensors, microcontrollers, and communication modules.

Quality and Reliability

As a product designed for the automotive industry, the TPS77618QPWPRQ1 meets the stringent quality standards required for such applications. It is qualified for operation over a wide temperature range of -40°C to 125°C, ensuring performance under extreme conditions. The device is available in a thermally enhanced 20-pin HTSSOP (PWP) package, providing a compact footprint while ensuring adequate heat dissipation.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9626 $52.9430
130+ $0.7898 $102.6740
200+ $0.7651 $153.0200
275+ $0.7405 $203.6375
350+ $0.7158 $250.5300
470+ $0.6417 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess