EN
  • EN
  • DE

TMS320C6203BGNY

Part No TMS320C6203BGNY
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720889-TMS320C6203BGNY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNY CAD Model

Description

The TMS320C6203BGNY is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C6x series, which is designed to meet the rigorous demands of high-speed numeric processing applications.

Key Features:

  • High-Performance Processing: With a core frequency that can reach up to several hundred MHz, the TMS320C6203BGNY delivers exceptional performance for applications requiring intense computational power.
  • Advanced Very Long Instruction Word (VLIW) Architecture: This architecture enables the processor to execute multiple operations in parallel, significantly increasing the overall processing throughput.
  • Large On-Chip Memory: The DSP includes integrated memory, which minimizes the need for external memory components and helps to reduce system costs and complexity.
  • High-Speed Peripherals: A variety of peripherals including timers, serial ports, and direct memory access (DMA) controllers support a wide range of connectivity options and facilitate efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6203BGNY is suitable for applications where power consumption is a critical factor.

Applications:

The TMS320C6203BGNY is ideal for a wide array of applications such as:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Digital media and entertainment

Technical Specifications:

Parameter Value
CPU Speed Up to several hundred MHz
Architecture VLIW
On-Chip Memory Integrated
Power Consumption Low
Package BGA (Ball Grid Array)

For engineers and system designers looking for a DSP that offers a combination of high-speed performance, parallel processing, and power efficiency, the Texas Instruments TMS320C6203BGNY is an excellent choice that stands out in its class.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess