EN
  • EN
  • DE
  • IT

P0010BM

Part No P0010BM
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-23
Manufacturer NIKO-SEM
Win Source Part Number 755457-P0010BM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0010BM CAD Model

Description

The P0010BM is a P-Channel Enhancement Mode MOSFET manufactured by NIKO-SEM. It is designed for various power management applications, offering low on-resistance and fast switching speed. This MOSFET is suitable for load switching, power inverters, and DC-DC converters.

Applications:

  • Load switching: Controlling power to various circuits in electronic devices.
  • Power inverters: Converting DC power to AC power.
  • DC-DC converters: Regulating voltage levels in power supplies.
  • Motor control: Switching power to motors in various applications.
  • Battery management systems: Protecting and controlling battery charging and discharging.

Features:

  • P-Channel Enhancement Mode MOSFET: Offers efficient switching performance.
  • Low on-resistance: Minimizes power loss during conduction.
  • Fast switching speed: Enables high-frequency operation.
  • High drain-source voltage: Suitable for a wide range of applications.
  • Gate-source voltage rating: Provides protection against voltage transients.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Efficient power management: Reduces power consumption and improves system efficiency.
  • High performance: Enables fast switching and reliable operation.
  • Wide application range: Suitable for various power management tasks.
  • Protection against voltage transients: Enhances system reliability and longevity.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The P0010BM typically features a drain-source voltage rating of -30V and a continuous drain current of -10A. It is designed to operate at a gate-source voltage range of ±20V. The device is available in a small SOP-8 package, allowing for easy surface mounting. It provides excellent thermal performance, ensuring reliable operation even under high power dissipation conditions. The P0010BM is a cost-effective solution for various power management applications requiring efficient and reliable switching performance.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess