EN
  • EN
  • DE

P0160AI

Part No P0160AI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265123-P0160AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0160AI CAD Model

Description

The P0160AI is a P-Channel MOSFET from NIKO-SEM. This MOSFET is designed for a variety of power management and switching applications, offering efficient performance and reliable operation. Its primary function is to act as a switch, controlling the flow of current in a circuit based on the voltage applied to its gate terminal.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic devices.
  • Power Management Circuits: Integral in DC-DC converters and other power regulation circuits.
  • Battery Management Systems: Controls charging and discharging in battery-powered applications.
  • Motor Control: Can be used in low-power motor control circuits.

Features

  • P-Channel: Allows for simpler drive circuitry compared to N-channel MOSFETs in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • High Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards (PCBs).

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, resulting in higher overall efficiency.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation, improving system reliability.
  • Simplified Circuit Design: P-channel configuration can simplify driver circuitry in some applications.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details

The P0160AI MOSFET boasts a low gate threshold voltage (VGS(th)), which facilitates easy driving. It is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its fast switching speed is crucial for high-frequency power conversion applications. The device’s thermal resistance ensures efficient heat dissipation, preventing overheating and maintaining optimal performance. Furthermore, the P0160AI meets industry standards for environmental compliance, making it a reliable and eco-friendly choice for various electronic applications.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess