EN
  • EN
  • DE

P0270ATF

Part No P0270ATF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265147-P0270ATF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0270ATF CAD Model

Description

The P0270ATF is a power MOSFET manufactured by NIKO-SEM, designed for efficient power switching in a wide range of applications. It is engineered to provide optimal performance by minimizing power losses and ensuring reliable operation in demanding conditions.

Applications

  • Switching Regulators: Used in switching regulators to efficiently control voltage output.
  • Power Adapters: Integral in power adapters for converting AC voltage to DC voltage.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems.
  • Solid State Relays: Used in solid state relays for efficient and reliable switching.
  • Power Factor Correction (PFC) Circuits: Helps improve power factor in electronic devices.

Features

  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Recovery Body Diode: Enables fast switching and reduces reverse recovery losses.
  • High Drain-Source Voltage (VDS): Allows for use in high voltage applications.
  • Optimized for High Frequency Switching: Designed for efficient operation in high-frequency circuits.
  • Lead-Free Package: Environmentally friendly, complying with lead-free standards.

Benefits

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Improved System Performance: Provides reliable and stable operation.
  • Simplified Thermal Management: Reduces the need for complex cooling solutions.
  • Cost-Effective Solution: Offers a balance of performance and cost.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details

The P0270ATF MOSFET is typically available in a surface-mount package for ease of assembly. It has specific ratings for drain current (ID), gate-source voltage (VGS), and operating temperature range, all of which are crucial for ensuring proper operation within its design parameters. The device's thermal resistance is also an important factor for thermal management, influencing the heat dissipation characteristics. The datasheets for the P0270ATF from NIKO-SEM will provide precise specifications that should be consulted for specific applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess