EN
  • EN
  • DE

P0550BD

Part No P0550BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265237-P0550BD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0550BD CAD Model

Description

The P0550BD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is used in switching applications and designed to be efficient in various power management circuits. As a MOSFET, it benefits from a high input impedance and a low on-state resistance, which makes it suitable for controlling power effectively in electronic systems.

Applications

  • DC-DC Converters: Efficient voltage conversion from one DC level to another.
  • Power Management Systems: Used in systems that handle power distribution and regulation.
  • Motor Control: Control of speed and direction of DC motors.
  • Load Switching: Switching loads on or off in electronic devices.

Features

  • Low On-State Resistance (RDS(on)): Reduces power loss during conduction, resulting in better efficiency.
  • Fast Switching Speed: Allows the device to switch quickly between the on and off states.
  • Low Gate Charge (Qg): Minimizes the power needed to drive the MOSFET.
  • High Avalanche Energy: Provides resilience against voltage surges and spikes.
  • Lead-Free Package: An environmentally friendly, RoHS-compliant package.

Benefits

  • Improved Efficiency: The low RDS(on) lowers power dissipation, improving efficiency in power conversion.
  • Better Thermal Performance: Reduced power loss means less heat generation, increasing reliability.
  • Quicker Switching: High switching speed enables higher frequency operation and smaller passive components.
  • Greater Reliability: Robust construction with high avalanche energy ensures stable performance under varied conditions.
  • Environmentally Responsible: The lead-free package is better for the environment.

Additional Details

The P0550BD's key electrical properties include its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) is particularly important for understanding its power loss characteristics and efficiency in an application. Consult the datasheet for specific values, thermal resistance, and package details.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess