EN
  • EN
  • DE

P0603BDD

Part No P0603BDD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265244-P0603BDD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0603BDD CAD Model

Description

The P0603BDD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. Likely used in applications requiring efficient power switching and management. As a MOSFET, it offers high input impedance and low on-state resistance which are beneficial for controlling power in electronic circuits.

Applications

  • DC-DC Converters: Facilitates efficient conversion between different DC voltage levels.
  • Power Management Systems: Used within systems that handle power distribution and regulation effectively.
  • Motor Control: Applied in controlling the speed and direction of DC motors.
  • Load Switching: Switches loads on/off in different electronic device applications.

Features

  • Low On-State Resistance (RDS(on)): Decreases power loss during conduction, increasing efficiency.
  • High Switching Speed: Allows for fast switching between on/off states.
  • Low Gate Charge (Qg): Reduces the necessary power to drive the MOSFET.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Efficiency: Reduced power dissipation with low RDS(on) enhancing efficiency in power conversion applications.
  • Superior Thermal Performance: Minimal power loss resulting in lower operating temperatures, thereby increasing reliability.
  • Quicker Switching: Fast switching speeds accommodate high-frequency operations decreasing the need for bulky passive components.
  • Enhanced Reliability: Rugged design with substantial avalanche energy offering stable operation under unpredictable conditions.
  • Environmentally Conscious: Lead-free packaging aiding in environmental sustainability.

Additional Details

The critical electrical specifications for the P0603BDD are the drain-source voltage (VDS), gate-source voltage (VGS), and the continuous drain current (ID). The RDS(on) value is paramount for ascertaining the power loss and efficiency in any given application. More specific information regarding electrical attributes, thermal resistance, and package details can be found in the datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess